The BR24G256FV-3 is a 256Kbit serial EEPROM that utilizes the I²C bus interface, making it compatible with a variety of microcontrollers and other devices on the same bus. It operates within a voltage range of 1.6V to 5.5V, which is suitable for battery-powered applications. The device supports a fast mode operation at 400kHz and allows for page writing of up to 64 bytes. It features a self-timed programming cycle, ensuring efficient data writing while consuming low current. The EEPROM is designed for high reliability, with more than 1 million write cycles and a data retention period exceeding 40 years. Additional features include a write protection function to prevent accidental data modification and built-in noise filtering on the SCL and SDA terminals. The product is available in multiple package types, including TSSOP, SOP, and DIP configurations, catering to various design requirements.
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | BR24G256FV-3 | BR24G256FV-3 |
| Product Name | 256KBit, I²C BUS, Low Power Serial EEPROM | I2C BUS 256Kbit(32768x8bit) EEPROM |
| Memory Category | EEPROM | EEPROM |
| Data Retention | 40 years | 40 years |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Density | 256 kbits | 256 kbits |
| Number of Words | 32 k | 32 k |