ROHM Semiconductor USA, LLC Memory BR24H64FVT-5ACE2

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-TSSOP-B
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-TSSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 846-BR24H64FVT-5ACE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-TSSOP-B

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-TSSOP-B

Buy Now Datasheet
Memory - 846-BR24H64FVT-5ACE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-TSSOP-B

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-TSSOP-B

Buy Now Datasheet
EEPROM - 2463862 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2463862
EEPROM 2463862
Serial EEPROM for Automotive

Serial EEPROM for Automotive

Supplier's Site
EEPROM - 2463864 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2463864
EEPROM 2463864
Serial EEPROM for Automotive

Serial EEPROM for Automotive

Supplier's Site
EEPROM - 2463864P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2463864P
EEPROM 2463864P
Serial EEPROM for Automotive

Serial EEPROM for Automotive

Supplier's Site
64KBIT, IC BUS, HIGH SPEED WRITE

64KBIT, IC BUS, HIGH SPEED WRITE

Supplier's Site Datasheet
Eeprom, 64Kbit, -40 To 125Deg C Rohs Compliant Rohm - 25AK3182 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 125Deg C Rohs Compliant Rohm
25AK3182
Eeprom, 64Kbit, -40 To 125Deg C Rohs Compliant Rohm 25AK3182
EEPROM, 64KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 64KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - BR24H64FVT-5ACE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24H64FVT-5ACE2
Integrated Circuits (ICs) - Memory - Memory BR24H64FVT-5ACE2
IC EEPROM 64KBIT I2C 1MHZ 8TSSOP

IC EEPROM 64KBIT I2C 1MHZ 8TSSOP

Supplier's Site
Memory - BR24H64FVT-5ACE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 8-TSSOP-B

EEPROM Memory IC 64Kbit I²C 1 MHz 8-TSSOP-B

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 846-BR24H64FVT-5ACE2TR-ND 2463862 BR24H64FVT-5ACE2 25AK3182 BR24H64FVT-5ACE2 BR24H64FVT-5ACE2
Product Name Memory EEPROM Memory Eeprom, 64Kbit, -40 To 125Deg C Rohs Compliant Rohm Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00DC - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers