ROHM Semiconductor GmbH 2KBit, I²C BUS, Low Power Serial EEPROM BR24G02F-3A

Description
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
Description
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
Datasheet
Datasheet Summary
Powered by GS/AI

The BR24G02F-3A is a 2Kbit serial EEPROM that utilizes an I²C bus interface, designed for low power consumption and suitable for battery-operated devices. It operates with a single power supply voltage ranging from 1.6V to 5.5V and supports a clock frequency of up to 1MHz. The device features a page write mode that allows writing up to 8 bytes at a time and includes a self-timed programming cycle to enhance efficiency. This EEPROM is rated for more than 1 million write cycles and offers data retention of over 40 years, making it a reliable choice for applications requiring long-term data storage. It incorporates a write protection function to prevent accidental data corruption, particularly at low voltage levels. The device also includes built-in noise filters on the SCL and SDA terminals to improve signal integrity. The BR24G02F-3A is available in multiple package types, including SOP8 and TSSOP-B8, providing flexibility for various design requirements. Its low standby current of 2.0 µA further supports its suitability for energy-sensitive applications.

Datasheet Summary
Powered by GS/AI

The BR24G02F-3A is a 2Kbit serial EEPROM that utilizes an I²C bus interface, designed for low power consumption and suitable for battery-operated devices. It operates with a single power supply voltage ranging from 1.6V to 5.5V and supports a clock frequency of up to 1MHz. The device features a page write mode that allows writing up to 8 bytes at a time and includes a self-timed programming cycle to enhance efficiency. This EEPROM is rated for more than 1 million write cycles and offers data retention of over 40 years, making it a reliable choice for applications requiring long-term data storage. It incorporates a write protection function to prevent accidental data corruption, particularly at low voltage levels. The device also includes built-in noise filters on the SCL and SDA terminals to improve signal integrity. The BR24G02F-3A is available in multiple package types, including SOP8 and TSSOP-B8, providing flexibility for various design requirements. Its low standby current of 2.0 µA further supports its suitability for energy-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
2KBit, I²C BUS, Low Power Serial EEPROM - BR24G02F-3A - ROHM Semiconductor GmbH
Willich, Germany
2KBit, I²C BUS, Low Power Serial EEPROM
BR24G02F-3A
2KBit, I²C BUS, Low Power Serial EEPROM BR24G02F-3A
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

Supplier's Site Datasheet
I2C BUS 2Kbit(256x8bit) EEPROM - BR24G02F-3A - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
I2C BUS 2Kbit(256x8bit) EEPROM
BR24G02F-3A
I2C BUS 2Kbit(256x8bit) EEPROM BR24G02F-3A
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR24G02F-3A BR24G02F-3A
Product Name 2KBit, I²C BUS, Low Power Serial EEPROM I2C BUS 2Kbit(256x8bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits
Number of Words 256 k 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT93C46DN-SP25-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - 1882457 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers