EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 8-SOP-J
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 8-SOP-J
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 8-SOP-J
IC EEPROM 256KBIT I2C 1MHZ 8SOPJ
EEPROM Memory IC 256Kbit I²C 1 MHz 8-SOP-J
256KBIT, IC BUS, HIGH ENDURANCE,
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 846-BR24G256FJ-5E2CT-ND | BR24G256FJ-5E2 | BR24G256FJ-5E2 | BR24G256FJ-5E2 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 1.6V ~ 5.5V | Surface Mount | 1.6V ~ 5.5V |