ROHM Semiconductor USA, LLC 1MHZ Memory IC and Storage Component BR24G16FJ-3AGTE2

Description
IC EEPROM 16KBIT I2C 1MHZ 8SOPJ Product overview: BR24G16FJ-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G16FJ-3AGTE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 16KBIT I2C 1MHZ 8SOPJ Product overview: BR24G16FJ-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G16FJ-3AGTE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-BR24G16FJ-3AGTE2
1MHZ Memory IC and Storage Component 774-BR24G16FJ-3AGTE2
IC EEPROM 16KBIT I2C 1MHZ 8SOPJ Product overview: BR24G16FJ-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G16FJ-3AGTE2 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 1MHZ 8SOPJ Product overview: BR24G16FJ-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G16FJ-3AGTE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR24G16FJ-3AGTE2 - 864568-BR24G16FJ-3AGTE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G16FJ-3AGTE2
864568-BR24G16FJ-3AGTE2
Memory - EEPROM - BR24G16FJ-3AGTE2 864568-BR24G16FJ-3AGTE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864568-BR24G16FJ-3AG TE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-SOP-J Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G16 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24G16FJ-3AGTE2CT, BR24G16FJ-3AGTE2DKR, BR24G16FJ-3AGTE2TR, BR24G16FJ-3AGTE2-ND

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864568-BR24G16FJ-3AGTE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-SOP-J
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24G16
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-J
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR24G16FJ-3AGTE2CT, BR24G16FJ-3AGTE2DKR, BR24G16FJ-3AGTE2TR, BR24G16FJ-3AGTE2-ND

Buy Now Datasheet
Memory - BR24G16FJ-3AGTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 8-SOP-J

EEPROM Memory IC 16Kbit I²C 1 MHz 8-SOP-J

Buy Now Datasheet
IC EEPROM 16KBIT I2C 1MHZ 8SOPJ

IC EEPROM 16KBIT I2C 1MHZ 8SOPJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G16FJ-3AGTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G16FJ-3AGTE2
Integrated Circuits (ICs) - Memory - Memory BR24G16FJ-3AGTE2
IC EEPROM 16KBIT I2C 1MHZ 8SOPJ

IC EEPROM 16KBIT I2C 1MHZ 8SOPJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR24G16FJ-3AGTE2 864568-BR24G16FJ-3AGTE2 BR24G16FJ-3AGTE2 BR24G16FJ-3AGTE2 BR24G16FJ-3AGTE2
Product Name 1MHZ Memory IC and Storage Component Memory - EEPROM - BR24G16FJ-3AGTE2 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 10324-06850 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers