2KBit I²C High Speed Write Cycle EEPROM
IC EEPROM 2KBIT I2C 8TSSOP
2KBIT, IC BUS, HIGH SPEED WRITE
IC EEPROM 2KBIT I2C 8TSSOP
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 264624 | 846-BR24H02FVT-5ACE2TR-ND | BR24H02FVT-5ACE2 |
| Product Name | EEPROM | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile |
| Density | 16 kbits | 2 kbits | |
| Package Type | SSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | |
| Pins | 8 |