ROHM Semiconductor USA, LLC 1MHZ Memory IC and Storage Component BR24G512FJ-3AGTE2

Description
IC EEPROM 512KBIT I2C 1MHZ 8SOPJ Product overview: BR24G512FJ-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G512FJ-3AGTE 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 512KBIT I2C 1MHZ 8SOPJ Product overview: BR24G512FJ-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G512FJ-3AGTE 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-BR24G512FJ-3AGTE2
1MHZ Memory IC and Storage Component 774-BR24G512FJ-3AGTE2
IC EEPROM 512KBIT I2C 1MHZ 8SOPJ Product overview: BR24G512FJ-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G512FJ-3AGTE 2 can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 1MHZ 8SOPJ Product overview: BR24G512FJ-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G512FJ-3AGTE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR24G512FJ-3AGTE2 - 1024230-BR24G512FJ-3AGTE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G512FJ-3AGTE2
1024230-BR24G512FJ-3AGTE2
Memory - EEPROM - BR24G512FJ-3AGTE2 1024230-BR24G512FJ-3AGTE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024230-BR24G512FJ-3 AGTE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP-J Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): AT24C512N-10SU-2.7; M95512-RMN3P/K; M95512-D-RMN3G/AB; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024230-BR24G512FJ-3AGTE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-J
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): AT24C512N-10SU-2.7; M95512-RMN3P/K; M95512-D-RMN3G/AB;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - BR24G512FJ-3AGTE2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 8-SOP-J

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 8-SOP-J

Buy Now Datasheet
Memory - BR24G512FJ-3AGTE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 8-SOP-J

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 8-SOP-J

Buy Now Datasheet
Memory - BR24G512FJ-3AGTE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 8-SOP-J

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 8-SOP-J

Buy Now Datasheet
Memory - BR24G512FJ-3AGTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 8-SOP-J

EEPROM Memory IC 512Kbit I²C 1 MHz 8-SOP-J

Buy Now Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SOPJ

IC EEPROM 512KBIT I2C 1MHZ 8SOPJ

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SOPJ

IC EEPROM 512KBIT I2C 1MHZ 8SOPJ

Supplier's Site Datasheet
Serial Eeprom, 512Kbit, 1Mhz, Sop-8; Memory Size Rohm - 20X5746 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 1Mhz, Sop-8; Memory Size Rohm
20X5746
Serial Eeprom, 512Kbit, 1Mhz, Sop-8; Memory Size Rohm 20X5746
SERIAL EEPROM, 512KBIT, 1MHZ, SOP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 1MHZ, SOP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G512FJ-3AGTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G512FJ-3AGTE2
Integrated Circuits (ICs) - Memory - Memory BR24G512FJ-3AGTE2
IC EEPROM 512KBIT I2C 1MHZ 8SOPJ

IC EEPROM 512KBIT I2C 1MHZ 8SOPJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR24G512FJ-3AGTE2 1024230-BR24G512FJ-3AGTE2 BR24G512FJ-3AGTE2DKR-ND BR24G512FJ-3AGTE2 BR24G512FJ-3AGTE2 BR24G512FJ-3AGTE2 20X5746 BR24G512FJ-3AGTE2
Product Name 1MHZ Memory IC and Storage Component Memory - EEPROM - BR24G512FJ-3AGTE2 Memory Memory Memory Memory Serial Eeprom, 512Kbit, 1Mhz, Sop-8; Memory Size Rohm Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tape & Reel (TR) SOP; 8-SOP-J SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - SRAM - 71256SA12Y - 857053-71256SA12Y - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers