ROHM Semiconductor USA, LLC Memory BR24G64FVM-3AGTTR

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24G64FVM-3AGTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-MSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-MSOP

Buy Now Datasheet
Memory - EEPROM - BR24G64FVM-3AGTTR - 1024232-BR24G64FVM-3AGTTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G64FVM-3AGTTR
1024232-BR24G64FVM-3AGTTR
Memory - EEPROM - BR24G64FVM-3AGTTR 1024232-BR24G64FVM-3AGTTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024232-BR24G64FVM-3 AGTTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024232-BR24G64FVM-3AGTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-BR24G64FVM-3AGTTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-BR24G64FVM-3AGTTR
1MHZ Memory IC and Storage Component 774-BR24G64FVM-3AGTTR
IC EEPROM 64KBIT I2C 1MHZ 8MSOP Product overview: BR24G64FVM-3AGTTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G64FVM-3AGTT R can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 1MHZ 8MSOP Product overview: BR24G64FVM-3AGTTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G64FVM-3AGTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G64FVM-3AGTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G64FVM-3AGTTR
Integrated Circuits (ICs) - Memory - Memory BR24G64FVM-3AGTTR
IC EEPROM 64KBIT I2C 1MHZ 8MSOP

IC EEPROM 64KBIT I2C 1MHZ 8MSOP

Supplier's Site
Memory - BR24G64FVM-3AGTTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 8-MSOP

EEPROM Memory IC 64Kbit I²C 1 MHz 8-MSOP

Buy Now Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8MSOP

IC EEPROM 64KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24G64FVM-3AGTTR-ND 1024232-BR24G64FVM-3AGTTR 774-BR24G64FVM-3AGTTR BR24G64FVM-3AGTTR BR24G64FVM-3AGTTR BR24G64FVM-3AGTTR
Product Name Memory Memory - EEPROM - BR24G64FVM-3AGTTR 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" SOP; 8-MSOP Tape & Reel (TR) SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C01WGI-26723 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details