ROHM Semiconductor USA, LLC Memory - EEPROM - BR24G256F-3AGTE2 BR24G256F-3AGTE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913503-BR24G256F-3AG TE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C 8-SOP Package: 8-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G256 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24G256F-3AGTE2TR, BR24G256F-3AGTE2CT-N D, BR24G256F-3AGTE2CT, BR24G256F-3AGTE2DKR- ND, BR24G256F-3AGT2DKR, BR24G256F-3AGT2CT, BR24G256F-3AGTE2TR-N D, BR24G256F-3AGT2TR, BR24G256F-3AGTE2DKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913503-BR24G256F-3AG TE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C 8-SOP Package: 8-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G256 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24G256F-3AGTE2TR, BR24G256F-3AGTE2CT-N D, BR24G256F-3AGTE2CT, BR24G256F-3AGTE2DKR- ND, BR24G256F-3AGT2DKR, BR24G256F-3AGT2CT, BR24G256F-3AGTE2TR-N D, BR24G256F-3AGT2TR, BR24G256F-3AGTE2DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR24G256F-3AGTE2 - 913503-BR24G256F-3AGTE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G256F-3AGTE2
913503-BR24G256F-3AGTE2
Memory - EEPROM - BR24G256F-3AGTE2 913503-BR24G256F-3AGTE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913503-BR24G256F-3AG TE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C 8-SOP Package: 8-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G256 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24G256F-3AGTE2TR, BR24G256F-3AGTE2CT-N D, BR24G256F-3AGTE2CT, BR24G256F-3AGTE2DKR- ND, BR24G256F-3AGT2DKR, BR24G256F-3AGT2CT, BR24G256F-3AGTE2TR-N D, BR24G256F-3AGT2TR, BR24G256F-3AGTE2DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913503-BR24G256F-3AGTE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 256Kb (32K x 8) I²C 8-SOP
Package: 8-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24G256
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR24G256F-3AGTE2TR, BR24G256F-3AGTE2CT-ND, BR24G256F-3AGTE2CT, BR24G256F-3AGTE2DKR-ND, BR24G256F-3AGT2DKR, BR24G256F-3AGT2CT, BR24G256F-3AGTE2TR-ND, BR24G256F-3AGT2TR, BR24G256F-3AGTE2DKR

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-BR24G256F-3AGTE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-BR24G256F-3AGTE2
1MHZ Memory IC and Storage Component 774-BR24G256F-3AGTE2
IC EEPROM 256KBIT I2C 1MHZ 8SOP Product overview: BR24G256F-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G256F-3AGTE2 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 1MHZ 8SOP Product overview: BR24G256F-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G256F-3AGTE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8SOP

IC EEPROM 256KBIT I2C 1MHZ 8SOP

Supplier's Site Datasheet
Memory - BR24G256F-3AGTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 8-SOP

EEPROM Memory IC 256Kbit I²C 1 MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G256F-3AGTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G256F-3AGTE2
Integrated Circuits (ICs) - Memory - Memory BR24G256F-3AGTE2
IC EEPROM 256KBIT I2C 1MHZ 8SOP

IC EEPROM 256KBIT I2C 1MHZ 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 913503-BR24G256F-3AGTE2 774-BR24G256F-3AGTE2 BR24G256F-3AGTE2 BR24G256F-3AGTE2 BR24G256F-3AGTE2
Product Name Memory - EEPROM - BR24G256F-3AGTE2 1MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.173\", 4.40mm Width)
Cycle Time 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - CAT24C08YE-GT3 - 914702-CAT24C08YE-GT3 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details