ROHM Semiconductor USA, LLC Memory - EEPROM - BR24G32F-3GTE2 BR24G32F-3GTE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864573-BR24G32F-3GTE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) I²C 8-SOP Package: 8-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G32 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24G32F-3GTE2DKR, BR24G32F-3GTE2CT, BR24G32F-3GTE2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864573-BR24G32F-3GTE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) I²C 8-SOP Package: 8-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G32 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24G32F-3GTE2DKR, BR24G32F-3GTE2CT, BR24G32F-3GTE2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR24G32F-3GTE2 - 864573-BR24G32F-3GTE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G32F-3GTE2
864573-BR24G32F-3GTE2
Memory - EEPROM - BR24G32F-3GTE2 864573-BR24G32F-3GTE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864573-BR24G32F-3GTE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) I²C 8-SOP Package: 8-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G32 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24G32F-3GTE2DKR, BR24G32F-3GTE2CT, BR24G32F-3GTE2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864573-BR24G32F-3GTE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 32Kb (4K x 8) I²C 8-SOP
Package: 8-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24G32
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR24G32F-3GTE2DKR, BR24G32F-3GTE2CT, BR24G32F-3GTE2TR

Buy Now Datasheet
Memory - BR24G32F-3GTE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SOP

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SOP

Buy Now Datasheet
Memory - BR24G32F-3GTE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SOP

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 8-SOP

Buy Now Datasheet
400KHZ Memory IC and Storage Component - 774-BR24G32F-3GTE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-BR24G32F-3GTE2
400KHZ Memory IC and Storage Component 774-BR24G32F-3GTE2
IC EEPROM 32KBIT I2C 400KHZ 8SOP Product overview: BR24G32F-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G32F-3GTE2 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 400KHZ 8SOP Product overview: BR24G32F-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G32F-3GTE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR24G32F-3GTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 8-SOP

EEPROM Memory IC 32Kbit I²C 400 kHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G32F-3GTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G32F-3GTE2
Integrated Circuits (ICs) - Memory - Memory BR24G32F-3GTE2
IC EEPROM 32KBIT I2C 400KHZ 8SOP

IC EEPROM 32KBIT I2C 400KHZ 8SOP

Supplier's Site
IC EEPROM 32KBIT I2C 400KHZ 8SOP

IC EEPROM 32KBIT I2C 400KHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 864573-BR24G32F-3GTE2 BR24G32F-3GTE2TR-ND 774-BR24G32F-3GTE2 BR24G32F-3GTE2 BR24G32F-3GTE2 BR24G32F-3GTE2
Product Name Memory - EEPROM - BR24G32F-3GTE2 Memory 400KHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.173\", 4.40mm Width)
Supply Voltage 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6V ~ 5.5V 8-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Memory - 28276183 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - AT24C01BN-SP25-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 1 kbits
View Details