Manufacturer: Rohm Semiconductor
Win Source Part Number: 1003259-BR24A08FJ-WM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOP-J
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): 24LC08B-I/SN; BR24A08FJ-WMTR; BR24G08F-3AGTE2;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC EEPROM 8KBIT I2C 400KHZ 8SOPJ Product overview: BR24A08FJ-WME2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24A08FJ-WME2 can be used for catalog matching and distributor lookup.
IC EEPROM 8KBIT I2C 400KHZ 8SOPJ
IC EEPROM 8KBIT I2C 400KHZ 8SOPJ
EEPROM Memory IC 8Kbit I²C 400 kHz 8-SOP-J
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1003259-BR24A08FJ-WME2 | 774-BR24A08FJ-WME2 | BR24A08FJ-WME2 | BR24A08FJ-WME2 | BR24A08FJ-WME2 |
| Product Name | Memory - EEPROM - BR24A08FJ-WME2 | 400KHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOP; 8-SOP-J | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2.5 V ~ 5.5 V | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V | |
| Cycle Time | 5.00E6 ns | 5.00E6 ns |