ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 8-DIP-T
IC EEPROM 256KBIT I2C 8DIP Product overview: BR24G256-3 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G256-3 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 135191-BR24G256-3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP-T
Supply Voltage - Operating: 1.6 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 256Kbit I²C 400 kHz 8-DIP-T
IC EEPROM 256KBIT I2C 8DIP
| ROHM Semiconductor USA, LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR24G256-3 | BR24G256-3-ND | 774-BR24G256-3 | 135191-BR24G256-3 | BR24G256-3 | BR24G256-3 | BR24G256-3 |
| Product Name | I2C BUS 256Kbit(32768x8bit) EEPROM | Memory | Memory IC and Storage Component | Memory - EEPROM - BR24G256-3 | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Data Retention | 40 years | ||||||
| Endurance | 106 Write/Erase Cycles | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits |