ROHM Semiconductor USA, LLC Memory IC and Storage Component BR24G16FJ-3NE2

Description
IC EEPROM 16KBIT I2C 8SOPJ Product overview: BR24G16FJ-3NE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G16FJ-3NE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 16KBIT I2C 8SOPJ Product overview: BR24G16FJ-3NE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G16FJ-3NE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-BR24G16FJ-3NE2
Memory IC and Storage Component 774-BR24G16FJ-3NE2
IC EEPROM 16KBIT I2C 8SOPJ Product overview: BR24G16FJ-3NE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G16FJ-3NE2 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 8SOPJ Product overview: BR24G16FJ-3NE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G16FJ-3NE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - BR24G16FJ-3NE2 - 864569-BR24G16FJ-3NE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - BR24G16FJ-3NE2
864569-BR24G16FJ-3NE2
Memory - Unclassified Memory - BR24G16FJ-3NE2 864569-BR24G16FJ-3NE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864569-BR24G16FJ-3NE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-SOP-J Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks Other Part Number: 846-BR24G16FJ-3NE2DK R, 846-BR24G16FJ-3NE2CT , 846-BR24G16FJ-3NE2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864569-BR24G16FJ-3NE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-SOP-J
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-J
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
Other Part Number: 846-BR24G16FJ-3NE2DKR, 846-BR24G16FJ-3NE2CT, 846-BR24G16FJ-3NE2TR

Buy Now
Memory - 846-BR24G16FJ-3NE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-SOP-J

Buy Now Datasheet
Memory - 846-BR24G16FJ-3NE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-SOP-J

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G16FJ-3NE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G16FJ-3NE2
Integrated Circuits (ICs) - Memory - Memory BR24G16FJ-3NE2
IC EEPROM 16KBIT I2C 8SOPJ

IC EEPROM 16KBIT I2C 8SOPJ

Supplier's Site
16K BIT, IC BUS, LOW CURRENT CON

16K BIT, IC BUS, LOW CURRENT CON

Supplier's Site Datasheet
Memory - BR24G16FJ-3NE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 8-SOP-J

EEPROM Memory IC 16Kbit I²C 400 kHz 8-SOP-J

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR24G16FJ-3NE2 864569-BR24G16FJ-3NE2 846-BR24G16FJ-3NE2TR-ND BR24G16FJ-3NE2 BR24G16FJ-3NE2 BR24G16FJ-3NE2
Product Name Memory IC and Storage Component Memory - Unclassified Memory - BR24G16FJ-3NE2 Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AT24CS04-MAHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 4 kbits
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers