The BR24G64FV-3 is a 64Kbit (8192 x 8bit) serial EEPROM that utilizes the I²C bus interface, making it compatible with a variety of devices. It operates within a voltage range of 1.6V to 5.5V, which is suitable for battery-powered applications. The device supports a fast mode operation at 400kHz and allows for page writing of up to 32 bytes. It features a write protect (WP) function to prevent accidental writes, and it has a high endurance of 1 million write cycles along with a data retention period of 40 years. The EEPROM includes built-in noise filtering on the SCL and SDA terminals, enhancing reliability in noisy environments. The product is available in multiple package types, including SOP8, TSSOP-B8, and MSOP8, providing flexibility for various design requirements.
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | BR24G64FV-3 | BR24G64FV-3 |
| Product Name | 64KBit, I²C BUS, Low Power Serial EEPROM | I2C BUS 64Kbit(8192x8bit) EEPROM |
| Memory Category | EEPROM | EEPROM |
| Data Retention | 40 years | 40 years |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Density | 64 kbits | 64 kbits |
| Number of Words | 8 k | 8 k |