IC EEPROM 1KBIT I2C 400KHZ 8SO Product overview: BR24C01-MN6TP from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24C01-MN6TP can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 854721-BR24C01-MN6TP
Features: Memory IC 400 kHz
Package: Reel - TR
Part Status: Not For New Designs
Family Name: BR24C01
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR24C01-MN6TPTR, BR24C01-MN6TPDKR, BR24C01-MN6TPCT, BR24C01MN6TP
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP
EEPROM Memory IC 1Kbit I²C 400 kHz 8-SOP
IC EEPROM 1KBIT I2C 400KHZ 8SO
IC EEPROM 1KBIT I2C 400KHZ 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR24C01-MN6TP | 854721-BR24C01-MN6TP | BR24C01-MN6TPTR-ND | BR24C01-MN6TP | BR24C01-MN6TP | BR24C01-MN6TP |
| Product Name | 400KHZ Memory IC and Storage Component | Memory - EEPROM - BR24C01-MN6TP | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |