ROHM Semiconductor USA, LLC Memory BR24G32FVT-3AGE2

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 8-TSSOP-B
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 8-TSSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24G32FVT-3AG2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 8-TSSOP-B

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 8-TSSOP-B

Buy Now Datasheet
Memory - BR24G32FVT-3AG2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 8-TSSOP-B

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 8-TSSOP-B

Buy Now Datasheet
Memory - BR24G32FVT-3AG2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 8-TSSOP-B

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 8-TSSOP-B

Buy Now Datasheet
Memory - EEPROM - BR24G32FVT-3AGE2 - 012021-BR24G32FVT-3AGE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G32FVT-3AGE2
012021-BR24G32FVT-3AGE2
Memory - EEPROM - BR24G32FVT-3AGE2 012021-BR24G32FVT-3AGE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012021-BR24G32FVT-3A GE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-B Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012021-BR24G32FVT-3AGE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP-B
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-BR24G32FVT-3AGE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-BR24G32FVT-3AGE2
Memory IC and Storage Component 774-BR24G32FVT-3AGE2
IC EEPROM 32KBIT I2C 8TSSOPB Product overview: BR24G32FVT-3AGE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G32FVT-3AGE2 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 8TSSOPB Product overview: BR24G32FVT-3AGE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G32FVT-3AGE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G32FVT-3AGE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G32FVT-3AGE2
Integrated Circuits (ICs) - Memory - Memory BR24G32FVT-3AGE2
IC EEPROM 32KBIT I2C 8TSSOPB

IC EEPROM 32KBIT I2C 8TSSOPB

Supplier's Site
Memory - BR24G32FVT-3AGE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 8-TSSOP-B

EEPROM Memory IC 32Kbit I²C 1 MHz 8-TSSOP-B

Buy Now Datasheet
IC EEPROM 32KBIT I2C 8TSSOPB

IC EEPROM 32KBIT I2C 8TSSOPB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24G32FVT-3AG2DKR-ND 012021-BR24G32FVT-3AGE2 774-BR24G32FVT-3AGE2 BR24G32FVT-3AGE2 BR24G32FVT-3AGE2 BR24G32FVT-3AGE2
Product Name Memory Memory - EEPROM - BR24G32FVT-3AGE2 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP-B TSSOP; Tape & Reel (TR) SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers
Memory - 54F189DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 588127-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers