Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024217-BR24G02F-3GT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Family Name: BR24G02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT34FC02JA; 24LCS52T/SN; 24AA52-I/SNG; CAT24C02WE-T3;
ECCN: EAR99
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC EEPROM 2KBIT I2C 400KHZ 8SOP Product overview: BR24G02F-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G02F-3GTE2 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP
IC EEPROM 2KBIT I2C 400KHZ 8SOP
IC EEPROM 2KBIT I2C 400KHZ 8SOP
IC EEPROM 2KBIT I2C 400KHZ 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1024217-BR24G02F-3GTE2 | 774-BR24G02F-3GTE2 | BR24G02F-3GTE2 | BR24G02F-3GTE2 | BR24G02F-3GTE2 | BR24G02F-3GTE2 |
| Product Name | Memory - EEPROM - BR24G02F-3GTE2 | 400KHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 8-SOP | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.173\", 4.40mm Width) | SOIC; 8-SOIC (0.173", 4.40mm Width) | ||
| Supply Voltage | 1.6 V ~ 5.5 V | 1.6V ~ 5.5V | 1.6V ~ 5.5V | Surface Mount | 1.6V ~ 5.5V | |
| Cycle Time | 5.00E6 ns | 5.00E6 ns |