ROHM Semiconductor USA, LLC Memory BR24L02FVM-WTR

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24L02FVM-WCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-MSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-MSOP

Buy Now Datasheet
Memory - BR24L02FVM-WDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-MSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-MSOP

Buy Now Datasheet
Memory - BR24L02FVM-WTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-MSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-MSOP

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-BR24L02FVM-WTR
400KHZ Memory IC and Storage Component 774-BR24L02FVM-WTR
IC EEPROM 2KBIT I2C 400KHZ 8MSOP Product overview: BR24L02FVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24L02FVM-WTR can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 400KHZ 8MSOP Product overview: BR24L02FVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24L02FVM-WTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR24L02FVM-WTR - 012029-BR24L02FVM-WTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24L02FVM-WTR
012029-BR24L02FVM-WTR
Memory - EEPROM - BR24L02FVM-WTR 012029-BR24L02FVM-WTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 012029-BR24L02FVM-WT R Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012029-BR24L02FVM-WTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8MSOP

IC EEPROM 2KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24L02FVM-WTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24L02FVM-WTR
Integrated Circuits (ICs) - Memory - Memory BR24L02FVM-WTR
IC EEPROM 2KBIT I2C 400KHZ 8MSOP

IC EEPROM 2KBIT I2C 400KHZ 8MSOP

Supplier's Site
Memory - BR24L02FVM-WTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 8-MSOP

EEPROM Memory IC 2Kbit I²C 400 kHz 8-MSOP

Buy Now Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8MSOP

IC EEPROM 2KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24L02FVM-WCT-ND 774-BR24L02FVM-WTR 012029-BR24L02FVM-WTR BR24L02FVM-WTR BR24L02FVM-WTR BR24L02FVM-WTR BR24L02FVM-WTR
Product Name Memory 400KHZ Memory IC and Storage Component Memory - EEPROM - BR24L02FVM-WTR Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" Tape & Reel (TR) SOP; 8-MSOP SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8 V ~ 5.5 V Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - CAT24C16YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details