IC EEPROM 32KBIT I2C 1MHZ 8MSOP Product overview: BR24G32FVM-3AGTTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G32FVM-3AGTT
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 8-MSOP
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 8-MSOP
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 8-MSOP
EEPROM Memory IC 32Kbit I²C 1 MHz 8-MSOP
IC EEPROM 32KBIT I2C 1MHZ 8MSOP
IC EEPROM 32KBIT I2C 1MHZ 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR24G32FVM-3AGTTR | BR24G32FVM-3AGTCT-ND | BR24G32FVM-3AGTTR | BR24G32FVM-3AGTTR | BR24G32FVM-3AGTTR |
| Product Name | 1MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||
| Data Retention | 40 years | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) |