EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 8-TSSOP
IC EEPROM 1KBIT I2C 8TSSOP
IC EEPROM 1KBIT I2C 8TSSOP
EEPROM Memory IC 1Kbit I²C 100 kHz 8-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR24C01-RDW6TPTR-ND | BR24C01-RDW6TP | BR24C01-RDW6TP | BR24C01-RDW6TP |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.8V ~ 5.5V | Surface Mount | 1.8V ~ 5.5V |