ROHM Semiconductor USA, LLC Memory IC and Storage Component BR24G08NUX-3TTR

Description
IC EEPROM 8KBIT I2C VSON008X2030 Product overview: BR24G08NUX-3TTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G08NUX-3TTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 8KBIT I2C VSON008X2030 Product overview: BR24G08NUX-3TTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G08NUX-3TTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-BR24G08NUX-3TTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-BR24G08NUX-3TTR
Memory IC and Storage Component 774-BR24G08NUX-3TTR
IC EEPROM 8KBIT I2C VSON008X2030 Product overview: BR24G08NUX-3TTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G08NUX-3TTR can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C VSON008X2030 Product overview: BR24G08NUX-3TTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G08NUX-3TTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR24G08NUX-3TTR - 913500-BR24G08NUX-3TTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G08NUX-3TTR
913500-BR24G08NUX-3TTR
Memory - EEPROM - BR24G08NUX-3TTR 913500-BR24G08NUX-3TTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 913500-BR24G08NUX-3T TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) I²C VSON008X2030 Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BR24G08 Categories: Integrated Circuits (ICs) Case / Package: VSON008X2030 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24G08NUX-3TCT, BR24G08NUX-3TDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913500-BR24G08NUX-3TTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) I²C VSON008X2030
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24G08
Categories: Integrated Circuits (ICs)
Case / Package: VSON008X2030
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR24G08NUX-3TCT, BR24G08NUX-3TDKR

Buy Now Datasheet
IC EEPROM 8KBIT I2C VSON008X2030

IC EEPROM 8KBIT I2C VSON008X2030

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G08NUX-3TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G08NUX-3TTR
Integrated Circuits (ICs) - Memory - Memory BR24G08NUX-3TTR
IC EEPROM 8KBIT I2C VSON008X2030

IC EEPROM 8KBIT I2C VSON008X2030

Supplier's Site
Memory - BR24G08NUX-3TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz VSON008X2030

EEPROM Memory IC 8Kbit I²C 400 kHz VSON008X2030

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR24G08NUX-3TTR 913500-BR24G08NUX-3TTR BR24G08NUX-3TTR BR24G08NUX-3TTR BR24G08NUX-3TTR
Product Name Memory IC and Storage Component Memory - EEPROM - BR24G08NUX-3TTR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 5.00E6 ns
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 5962-9232406MYA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category NVSRAM; NVSRAM; SRAM Chip
Access Time 35 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 27C512-12/L093 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 512 kbits
View Details