ROHM Semiconductor USA, LLC Memory BR24G01FVM-3GTTR

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24G01FVM-3GTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-MSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-MSOP

Buy Now Datasheet
Memory - BR24G01FVM-3GTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-MSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-MSOP

Buy Now Datasheet
Memory - BR24G01FVM-3GTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-MSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1049600-BR24G01FVM-3GTTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1049600-BR24G01FVM-3GTTR
Integrated Circuits (ICs) - Memory 1049600-BR24G01FVM-3GTTR
Win Source Part Number: 1049600-BR24G01FVM-3 GTTR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Voltage - Supply: 1.6V ~ 5.5V Package / Case: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): BR24G01F-3GTE2; BR24G01NUX-3TTR; BR24T01F-WE2; CAT24AA01WI-GT3; CAT24C01ZI-G; CAT24C01WI-GBR24G01F VM3GTTR; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Other Names: BR24G01FVM-3GTDKR,BR 24G01FVM-3GTCT Base Product Number: BR24G01

Win Source Part Number: 1049600-BR24G01FVM-3GTTR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Voltage - Supply: 1.6V ~ 5.5V
Package / Case: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): BR24G01F-3GTE2; BR24G01NUX-3TTR; BR24T01F-WE2; CAT24AA01WI-GT3; CAT24C01ZI-G; CAT24C01WI-GBR24G01FVM3GTTR;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Rohm Semiconductor
Other Names: BR24G01FVM-3GTDKR,BR24G01FVM-3GTCT
Base Product Number: BR24G01

Buy Now Datasheet
400KHZ Memory IC and Storage Component - 774-BR24G01FVM-3GTTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-BR24G01FVM-3GTTR
400KHZ Memory IC and Storage Component 774-BR24G01FVM-3GTTR
IC EEPROM 1KBIT I2C 400KHZ 8MSOP Product overview: BR24G01FVM-3GTTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G01FVM-3GTTR can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8MSOP Product overview: BR24G01FVM-3GTTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G01FVM-3GTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8MSOP

IC EEPROM 1KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet
IC EEPROM 1K I2C 400KHZ 8MSOP - 687-BR24G01FVM-3GTTR - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 1K I2C 400KHZ 8MSOP
687-BR24G01FVM-3GTTR
IC EEPROM 1K I2C 400KHZ 8MSOP 687-BR24G01FVM-3GTTR
IC EEPROM 1K I2C 400KHZ 8MSOP

IC EEPROM 1K I2C 400KHZ 8MSOP

Supplier's Site
Memory - BR24G01FVM-3GTTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 8-MSOP

EEPROM Memory IC 1Kbit I²C 400 kHz 8-MSOP

Buy Now Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8MSOP

IC EEPROM 1KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G01FVM-3GTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G01FVM-3GTTR
Integrated Circuits (ICs) - Memory - Memory BR24G01FVM-3GTTR
IC EEPROM 1KBIT I2C 400KHZ 8MSOP

IC EEPROM 1KBIT I2C 400KHZ 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24G01FVM-3GTTR-ND 1049600-BR24G01FVM-3GTTR 774-BR24G01FVM-3GTTR BR24G01FVM-3GTTR 687-BR24G01FVM-3GTTR BR24G01FVM-3GTTR BR24G01FVM-3GTTR BR24G01FVM-3GTTR
Product Name Memory Integrated Circuits (ICs) - Memory 400KHZ Memory IC and Storage Component Memory IC EEPROM 1K I2C 400KHZ 8MSOP Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" SSOP Tape & Reel (TR) SSOP; 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6V ~ 5.5V 2.5V 1.6V ~ 5.5V 1.6V ~ 5.5V Surface Mount
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA12YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 8 611 200 851 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers