IC EEPROM 16KBIT I2C 1MHZ 8SOP
EEPROM Memory IC 16Kbit I²C 1 MHz 8-SOP
IC EEPROM 16K I2C 1MHZ 8SOP
IC EEPROM 16KBIT I2C 1MHZ 8SOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR24G16F-3AGTE2 | BR24G16F-3AGTE2 | 687-BR24G16F-3AGTE2 | BR24G16F-3AGTE2 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | IC EEPROM 16K I2C 1MHZ 8SOP | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Density | 16 kbits | 16 kbits | 128 kbits | 16 kbits |
| Supply Voltage | 8-SOP | 1.6V ~ 5.5V | 2.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; 8-SOIC (0.173\", 4.40mm Width) | SOIC; 8-SOIC (0.173, 4.40mm Width) |