ROHM Semiconductor USA, LLC I²C BUS EEPROM (2-Wire) BR24G64-3A

Description
BR24G64-3A is a serial EEPROM of I²C BUS Interface Method.
Request a Quote Datasheet
Description
BR24G64-3A is a serial EEPROM of I²C BUS Interface Method.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I²C BUS EEPROM (2-Wire) - BR24G64-3A - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
I²C BUS EEPROM (2-Wire)
BR24G64-3A
I²C BUS EEPROM (2-Wire) BR24G64-3A
BR24G64-3A is a serial EEPROM of I²C BUS Interface Method.

BR24G64-3A is a serial EEPROM of I²C BUS Interface Method.

Supplier's Site Datasheet
Memory - BR24G64-3A-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-DIP-T

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-DIP-T

Buy Now Datasheet
Memory - BR24G64-3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 8-DIP-T

EEPROM Memory IC 64Kbit I²C 400 kHz 8-DIP-T

Buy Now
Integrated Circuits (ICs) - Memory - BR24G64-3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
BR24G64-3A
Integrated Circuits (ICs) - Memory BR24G64-3A
IC EEPROM 64KBIT I2C 400KHZ 8DIP

IC EEPROM 64KBIT I2C 400KHZ 8DIP

Supplier's Site
IC EEPROM 64KBIT I2C 400KHZ 8DIP

IC EEPROM 64KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24G64-3A BR24G64-3A-ND BR24G64-3A BR24G64-3A BR24G64-3A
Product Name I²C BUS EEPROM (2-Wire) Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Data Retention 40 years
Endurance 106 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64 kbits 64 kbits 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
FIFOs Memory - MPD23755MVFR - Quarktwin Technology Ltd.
View Details
3 suppliers
Memory - 2385264 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details