ROHM Semiconductor USA, LLC Memory BR24G02F-3AGTE2

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24G02F-3AGTE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-SOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-SOP

Buy Now Datasheet
Memory - BR24G02F-3AGTE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-SOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-SOP

Buy Now Datasheet
Memory - EEPROM - BR24G02F-3AGTE2 - 913498-BR24G02F-3AGTE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G02F-3AGTE2
913498-BR24G02F-3AGTE2
Memory - EEPROM - BR24G02F-3AGTE2 913498-BR24G02F-3AGTE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913498-BR24G02F-3AGT E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 8-SOP Package: 8-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G02 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24G02F-3AGTE2DKR, BR24G02F-3AGTE2CT, BR24G02F-3AGTE2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913498-BR24G02F-3AGTE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 8-SOP
Package: 8-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24G02
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR24G02F-3AGTE2DKR, BR24G02F-3AGTE2CT, BR24G02F-3AGTE2TR

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-BR24G02F-3AGTE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-BR24G02F-3AGTE2
1MHZ Memory IC and Storage Component 774-BR24G02F-3AGTE2
IC EEPROM 2KBIT I2C 1MHZ 8SOP Product overview: BR24G02F-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G02F-3AGTE2 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8SOP Product overview: BR24G02F-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G02F-3AGTE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR24G02F-3AGTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 8-SOP

EEPROM Memory IC 2Kbit I²C 1 MHz 8-SOP

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8SOP

IC EEPROM 2KBIT I2C 1MHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G02F-3AGTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G02F-3AGTE2
Integrated Circuits (ICs) - Memory - Memory BR24G02F-3AGTE2
IC EEPROM 2KBIT I2C 1MHZ 8SOP

IC EEPROM 2KBIT I2C 1MHZ 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24G02F-3AGTE2TR-ND 913498-BR24G02F-3AGTE2 774-BR24G02F-3AGTE2 BR24G02F-3AGTE2 BR24G02F-3AGTE2 BR24G02F-3AGTE2
Product Name Memory Memory - EEPROM - BR24G02F-3AGTE2 1MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOP; 8-SOP SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.173\", 4.40mm Width)
Supply Voltage 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6V ~ 5.5V Surface Mount
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 15.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - CAT24C01WGI-26704 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details