IC EEPROM 64KBIT I2C 1MHZ 8MSOP Product overview: BR24H64FVM-5ACTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24H64FVM-5ACTR
Win Source Part Number: 971598-BR24H64FVM-5A
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 3.5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
Mfr: Rohm Semiconductor
Other Names: 846-BR24H64FVM-5ACTR
EEPROM, AEC-Q100, 64KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES
EEPROM Memory IC 64Kbit I²C 1 MHz 8-MSOP
IC EEPROM 64KBIT I2C 1MHZ 8MSOP
125 OPERATION IC BUS EEPROM FOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR24H64FVM-5ACTR | 971598-BR24H64FVM-5ACTR | 27AJ4376 | BR24H64FVM-5ACTR | BR24H64FVM-5ACTR | BR24H64FVM-5ACTR |
| Product Name | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Eeprom, Aec-Q100, 64Kbit, -40 To 125Deg C Rohs Compliant Rohm | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 450 ns | |||||
| Data Retention | 100 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits |