IC EEPROM 32KBIT I2C 8VSON
IC EEPROM 32KBIT I2C 8VSON
IC EEPROM 32KBIT I2C 8VSON
EEPROM Memory IC 32Kbit I²C 1 MHz VSON08AX2030
IC EEPROM 32KBIT I2C 8VSON
EEPROM, AEC-Q100, 32KBIT, 125DEG C ROHS COMPLIANT: YES
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 846-BR24H32ANUX-5ACTRDKR-ND | BR24H32ANUX-5ACTR | BR24H32ANUX-5ACTR | 59AK7213 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, Aec-Q100, 32Kbit, 125Deg C Rohs Compliant Rohm |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount |