ROHM Semiconductor GmbH 1KBit, I²C BUS, Low Power Serial EEPROM BR24L01AFVT-W

Description
ROHM recommends BR24G01FVT-3 for new design.
Description
ROHM recommends BR24G01FVT-3 for new design.
Datasheet
Datasheet Summary
Powered by GS/AI

The BR24L01AFVT-W is a 1KBit serial EEPROM that utilizes an I²C BUS interface, designed for low power consumption and suitable for battery-operated devices. It operates within a voltage range of 1.8V to 5.5V, making it versatile for various applications. The device features a page write mode, allowing for efficient data writing, and includes a write protection function to prevent accidental data corruption. Current consumption is low, with typical values of 1.2mA during write operations and 0.2mA during read operations, while standby current is as low as 0.1OºA. The EEPROM supports up to 1,000,000 write cycles and retains data for up to 40 years. It is packaged in a compact VSON008 form factor, measuring 2.00mm x 3.00mm x 0.60mm, which is beneficial for space-constrained designs. The device also incorporates noise filtering on the SCL and SDA terminals to enhance reliability in communication.

Datasheet Summary
Powered by GS/AI

The BR24L01AFVT-W is a 1KBit serial EEPROM that utilizes an I²C BUS interface, designed for low power consumption and suitable for battery-operated devices. It operates within a voltage range of 1.8V to 5.5V, making it versatile for various applications. The device features a page write mode, allowing for efficient data writing, and includes a write protection function to prevent accidental data corruption. Current consumption is low, with typical values of 1.2mA during write operations and 0.2mA during read operations, while standby current is as low as 0.1OºA. The EEPROM supports up to 1,000,000 write cycles and retains data for up to 40 years. It is packaged in a compact VSON008 form factor, measuring 2.00mm x 3.00mm x 0.60mm, which is beneficial for space-constrained designs. The device also incorporates noise filtering on the SCL and SDA terminals to enhance reliability in communication.

Suppliers

Company
Product
Description
Supplier Links
1KBit, I²C BUS, Low Power Serial EEPROM - BR24L01AFVT-W - ROHM Semiconductor GmbH
Willich, Germany
1KBit, I²C BUS, Low Power Serial EEPROM
BR24L01AFVT-W
1KBit, I²C BUS, Low Power Serial EEPROM BR24L01AFVT-W
ROHM recommends BR24G01FVT-3 for new design.

ROHM recommends BR24G01FVT-3 for new design.

Supplier's Site Datasheet
I2C BUS 1Kbit(128x8bit) EEPROM - BR24L01AFVT-W - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
I2C BUS 1Kbit(128x8bit) EEPROM
BR24L01AFVT-W
I2C BUS 1Kbit(128x8bit) EEPROM BR24L01AFVT-W
ROHM recommends BR24G01FVT-3 for new design.

ROHM recommends BR24G01FVT-3 for new design.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR24L01AFVT-W BR24L01AFVT-W
Product Name 1KBit, I²C BUS, Low Power Serial EEPROM I2C BUS 1Kbit(128x8bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1 kbits 1 kbits
Number of Words 128 k 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details