ROHM Semiconductor USA, LLC Memory BR24G02FVM-3AGTTR

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-MSOP
Request a Quote
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-MSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BR24G02FVM-3AGTTR is a 2Kbit serial EEPROM featuring an I²C bus interface, suitable for applications requiring low power consumption and compact design. It operates with a supply voltage range of 1.6V to 5.5V, making it ideal for battery-powered devices. The device supports a maximum clock frequency of 1MHz and allows for page write operations of up to 8 bytes. It has a write cycle endurance of over 1 million cycles and offers data retention of more than 40 years. The built-in write protection feature helps prevent accidental data corruption, particularly at low voltage levels. The package type for this part is MSOP8, which provides a small footprint for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The BR24G02FVM-3AGTTR is a 2Kbit serial EEPROM featuring an I²C bus interface, suitable for applications requiring low power consumption and compact design. It operates with a supply voltage range of 1.6V to 5.5V, making it ideal for battery-powered devices. The device supports a maximum clock frequency of 1MHz and allows for page write operations of up to 8 bytes. It has a write cycle endurance of over 1 million cycles and offers data retention of more than 40 years. The built-in write protection feature helps prevent accidental data corruption, particularly at low voltage levels. The package type for this part is MSOP8, which provides a small footprint for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24G02FVM-3AGTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-MSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-MSOP

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8MSOP

IC EEPROM 2KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G02FVM-3AGTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G02FVM-3AGTTR
Integrated Circuits (ICs) - Memory - Memory BR24G02FVM-3AGTTR
IC EEPROM 2KBIT I2C 1MHZ 8MSOP

IC EEPROM 2KBIT I2C 1MHZ 8MSOP

Supplier's Site
Memory - BR24G02FVM-3AGTTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 8-MSOP

EEPROM Memory IC 2Kbit I²C 1 MHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24G02FVM-3AGTTR-ND BR24G02FVM-3AGTTR BR24G02FVM-3AGTTR BR24G02FVM-3AGTTR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 71256L35YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details