The BR24G08FJ-3A is an 8Kbit (1024x8bit) serial EEPROM utilizing the I²C bus interface, designed for applications requiring reliable data storage. It operates with a single power supply voltage ranging from 1.6V to 5.5V, making it suitable for battery-powered devices. The device supports a maximum clock frequency of 1MHz and allows for page write operations of up to 16 bytes. This EEPROM features a self-timed programming cycle, low current consumption, and includes a write protection function to prevent accidental data corruption, particularly at low voltage levels. It boasts a high endurance of over 1 million write cycles and a data retention period exceeding 40 years. The device is equipped with built-in noise filters on the SCL and SDA terminals to enhance reliability in noisy environments. The BR24G08FJ-3A is available in a SOP-J8 package, which is compact and suitable for various applications. It is important to note that this product is not recommended for new designs, which may influence purchasing decisions.
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | BR24G08FJ-3A | BR24G08FJ-3A |
| Product Name | 8KBit, I²C BUS, Low Power Serial EEPROM | I2C BUS 8Kbit(1024x8bit) EEPROM |
| Memory Category | EEPROM | EEPROM |
| Data Retention | 40 years | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Density | 8 kbits | 8 kbits |
| Number of Words | 1 k | 1 k |