ROHM Semiconductor USA, LLC Memory BR24G512F-3AGTE2

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24G512F-3AGT2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 8-SOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 8-SOP

Buy Now Datasheet
Memory - BR24G512F-3AGT2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 8-SOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 8-SOP

Buy Now Datasheet
Memory - BR24G512F-3AGT2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 8-SOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 8-SOP

Buy Now Datasheet
Memory - EEPROM - BR24G512F-3AGTE2 - 1154441-BR24G512F-3AGTE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G512F-3AGTE2
1154441-BR24G512F-3AGTE2
Memory - EEPROM - BR24G512F-3AGTE2 1154441-BR24G512F-3AGTE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1154441-BR24G512F-3A GTE2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.173", 4.40mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Family Name: BR24G512-3A Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.rohm.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOP Alternative Parts (Cross-Reference): BR24G512FVT-3AGE2; ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1154441-BR24G512F-3AGTE2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Family Name: BR24G512-3A
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.rohm.com
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOP
Alternative Parts (Cross-Reference): BR24G512FVT-3AGE2;
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-BR24G512F-3AGTE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-BR24G512F-3AGTE2
1MHZ Memory IC and Storage Component 774-BR24G512F-3AGTE2
IC EEPROM 512KBIT I2C 1MHZ 8SOP Product overview: BR24G512F-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G512F-3AGTE2 can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 1MHZ 8SOP Product overview: BR24G512F-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G512F-3AGTE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G512F-3AGTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G512F-3AGTE2
Integrated Circuits (ICs) - Memory - Memory BR24G512F-3AGTE2
IC EEPROM 512KBIT I2C 1MHZ 8SOP

IC EEPROM 512KBIT I2C 1MHZ 8SOP

Supplier's Site
Memory - BR24G512F-3AGTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 8-SOP

EEPROM Memory IC 512Kbit I²C 1 MHz 8-SOP

Buy Now Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SOP

IC EEPROM 512KBIT I2C 1MHZ 8SOP

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8SOP

IC EEPROM 512KBIT I2C 1MHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24G512F-3AGT2DKR-ND 1154441-BR24G512F-3AGTE2 774-BR24G512F-3AGTE2 BR24G512F-3AGTE2 BR24G512F-3AGTE2 BR24G512F-3AGTE2 BR24G512F-3AGTE2
Product Name Memory Memory - EEPROM - BR24G512F-3AGTE2 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOIC SOIC; 8-SOIC (0.173\", 4.40mm Width) SOIC; 8-SOIC (0.173", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C02WE-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details