ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 8-DIP-T
EEPROM Memory IC 1Kbit I²C 1 MHz 8-DIP-T
IC EEPROM 1KBIT I2C 1MHZ 8DIP
IC EEPROM 1KBIT I2C 1MHZ 8DIP
| ROHM Semiconductor USA, LLC | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR24G01-3A | BR24G01-3A-ND | BR24G01-3A | BR24G01-3A | BR24G01-3A |
| Product Name | I2C BUS 1Kbit(128x8bit) EEPROM | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits | |
| Number of Words | 128 k |