EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-MSOP
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-MSOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913495-BR24A02FVM-WM
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8) I²C 8-MSOP
Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24A02
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.32.0051
Other Part Number: BR24A02FVM-WMCT, BR24A02FVM-WMDKR
IC EEPROM 2KBIT I2C 400KHZ 8MSOP Product overview: BR24A02FVM-WMTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24A02FVM-WMTR can be used for catalog matching and distributor lookup.
EEPROM SERIAL-I2C 2K-BIT 256 X 8
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
EEPROM Memory IC 2Kbit I²C 400 kHz 8-MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR24A02FVM-WMCT-ND | 913495-BR24A02FVM-WMTR | 774-BR24A02FVM-WMTR | 687-BR24A02FVM-WMTR | BR24A02FVM-WMTR | BR24A02FVM-WMTR | BR24A02FVM-WMTR |
| Product Name | Memory | Memory - EEPROM - BR24A02FVM-WMTR | 400KHZ Memory IC and Storage Component | EEPROM SERIAL-I2C 2K-BIT 256 X 8 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SOP; 8-MSOP | Tape & Reel (TR) | SSOP; 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V~5.5V | -40degC ~ 105degC (TA) | 2.5V ~ 5.5V | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | 5.00E6 ns |