EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-SOP
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-SOP
IC EEPROM 2KBIT I2C 400KHZ 8SOP
EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP
2KBIT, IC BUS, SERIAL EEPROM (10
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 846-BR24A02F-WLBH2CT-ND | BR24A02F-WLBH2 | BR24A02F-WLBH2 | BR24A02F-WLBH2 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V |