The BR24G128FVT-3AGE2 is a serial EEPROM memory device with a capacity of 128 kilobits, organized as 16K x 8 bits. It operates on a wide voltage range of 1.7V to 5.5V, making it suitable for battery-powered applications. The device utilizes an I²C bus interface, allowing multiple devices to be connected on the same bus, which can help conserve microcontroller ports. This EEPROM supports a maximum clock frequency of 1 MHz and features a page write mode, which is beneficial for initial value writing during factory shipment. It has a self-timed programming cycle and is designed for low current consumption, with a write cycle endurance of over 1 million cycles and data retention exceeding 40 years. Additionally, it includes a write protection function to prevent accidental writes, particularly at low voltage levels. The BR24G128FVT-3AGE2 is available in a TSSOP-B8 package, measuring 3.00mm x 6.40mm x 1.20mm. It is important to note that this product is not recommended for new designs.
IC EEPROM 128KBIT I2C 8TSSOPB Product overview: BR24G128FVT-3AGE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G128FVT-3AGE
Manufacturer: Rohm Semiconductor
Win Source Part Number: 807466-BR24G128FVT-3
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Supplier Device Package: 8-TSSOP-B
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
Part Number Series: BR24G128
IC EEPROM 128KBIT I2C 8TSSOPB
IC EEPROM 128KBIT I2C 8TSSOPB
IC EEPROM 128KBIT I2C 8TSSOPB
EEPROM Memory IC 128Kbit I²C 1 MHz 8-TSSOP-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR24G128FVT-3AGE2 | 807466-BR24G128FVT-3AGE2 | BR24G128FVT-3AGE2 | BR24G128FVT-3AGE2 | BR24G128FVT-3AGE2 | BR24G128FVT-3AGE2 |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - BR24G128FVT-3AGE2 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Data Retention | 40 years | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; Tape & Reel (TR) | SSOP | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |