IC EEPROM 8K I2C 400KHZ 8SOP
EEPROM Memory IC 8Kbit I²C 400 kHz 8-SOP
IC EEPROM 8KBIT I2C 400KHZ 8SOP
IC EEPROM 8KBIT I2C 400KHZ 8SOP
IC EEPROM 8KBIT I2C 400KHZ 8SOP
| Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 687-BR24G08F-3GTE2 | BR24G08F-3GTE2 | BR24G08F-3GTE2 | BR24G08F-3GTE2 | BR24G08F-3GTE2 |
| Product Name | IC EEPROM 8K I2C 400KHZ 8SOP | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Logic Family | CMOS | ||||
| Access Time | 900 ns | ||||
| Cycle Time | 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |