ROHM Semiconductor USA, LLC Memory BR24G01FVM-3AGTTR

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24G01FVM-3AGTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 8-MSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 8-MSOP

Buy Now Datasheet
Memory - BR24G01FVM-3AGTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 8-MSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 8-MSOP

Buy Now Datasheet
Memory - BR24G01FVM-3AGTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 8-MSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 8-MSOP

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-BR24G01FVM-3AGTTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-BR24G01FVM-3AGTTR
1MHZ Memory IC and Storage Component 774-BR24G01FVM-3AGTTR
IC EEPROM 1KBIT I2C 1MHZ 8MSOP Product overview: BR24G01FVM-3AGTTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G01FVM-3AGTT R can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 1MHZ 8MSOP Product overview: BR24G01FVM-3AGTTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G01FVM-3AGTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 1MHZ 8MSOP

IC EEPROM 1KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G01FVM-3AGTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G01FVM-3AGTTR
Integrated Circuits (ICs) - Memory - Memory BR24G01FVM-3AGTTR
IC EEPROM 1KBIT I2C 1MHZ 8MSOP

IC EEPROM 1KBIT I2C 1MHZ 8MSOP

Supplier's Site
Memory - BR24G01FVM-3AGTTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 8-MSOP

EEPROM Memory IC 1Kbit I²C 1 MHz 8-MSOP

Buy Now Datasheet
IC EEPROM 1K I2C 1MHZ 8MSOP - 687-BR24G01FVM-3AGTTR - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 1K I2C 1MHZ 8MSOP
687-BR24G01FVM-3AGTTR
IC EEPROM 1K I2C 1MHZ 8MSOP 687-BR24G01FVM-3AGTTR
IC EEPROM 1K I2C 1MHZ 8MSOP

IC EEPROM 1K I2C 1MHZ 8MSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24G01FVM-3AGTDKR-ND 774-BR24G01FVM-3AGTTR BR24G01FVM-3AGTTR BR24G01FVM-3AGTTR BR24G01FVM-3AGTTR 687-BR24G01FVM-3AGTTR
Product Name Memory 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory IC EEPROM 1K I2C 1MHZ 8MSOP
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" Tape & Reel (TR) SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) SSOP; 8-VSSOP, 8-MSOP (0.110, 2.80mm Width)
Supply Voltage 1.6V ~ 5.5V 1.6V ~ 5.5V Surface Mount 1.6V ~ 5.5V 1.6V~5.5V
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - 16-3446-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details