ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Memory BR24G128FJ-3AGTE2

Description
Win Source Part Number: 992112-BR24G128FJ-3A GTE2 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Other Names: BR24G128FJ-3AGTE2-ND ,BR24G128FJ-3AGTE2TR ,BR24G128FJ3AGTE2,BR 24G128FJ-3AGTE2DKR,B R24G128FJ-3AGTE2CT Base Product Number: BR24G128
Request a Quote Datasheet
Description
Win Source Part Number: 992112-BR24G128FJ-3A GTE2 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Other Names: BR24G128FJ-3AGTE2-ND ,BR24G128FJ-3AGTE2TR ,BR24G128FJ3AGTE2,BR 24G128FJ-3AGTE2DKR,B R24G128FJ-3AGTE2CT Base Product Number: BR24G128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 992112-BR24G128FJ-3AGTE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
992112-BR24G128FJ-3AGTE2
Integrated Circuits (ICs) - Memory 992112-BR24G128FJ-3AGTE2
Win Source Part Number: 992112-BR24G128FJ-3A GTE2 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Other Names: BR24G128FJ-3AGTE2-ND ,BR24G128FJ-3AGTE2TR ,BR24G128FJ3AGTE2,BR 24G128FJ-3AGTE2DKR,B R24G128FJ-3AGTE2CT Base Product Number: BR24G128

Win Source Part Number: 992112-BR24G128FJ-3AGTE2
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP-J
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Rohm Semiconductor
Other Names: BR24G128FJ-3AGTE2-ND,BR24G128FJ-3AGTE2TR,BR24G128FJ3AGTE2,BR24G128FJ-3AGTE2DKR,BR24G128FJ-3AGTE2CT
Base Product Number: BR24G128

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-BR24G128FJ-3AGTE2
1MHZ Memory IC and Storage Component 774-BR24G128FJ-3AGTE2
IC EEPROM 128KBIT I2C 1MHZ 8SOPJ Product overview: BR24G128FJ-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G128FJ-3AGTE 2 can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 1MHZ 8SOPJ Product overview: BR24G128FJ-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G128FJ-3AGTE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G128FJ-3AGTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G128FJ-3AGTE2
Integrated Circuits (ICs) - Memory - Memory BR24G128FJ-3AGTE2
IC EEPROM 128KBIT I2C 1MHZ 8SOPJ

IC EEPROM 128KBIT I2C 1MHZ 8SOPJ

Supplier's Site
Memory - BR24G128FJ-3AGTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 8-SOP-J

EEPROM Memory IC 128Kbit I²C 1 MHz 8-SOP-J

Buy Now Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8SOPJ

IC EEPROM 128KBIT I2C 1MHZ 8SOPJ

Supplier's Site Datasheet
Serial Eeprom, 128Kbit, 1Mhz, Sop-8; Memory Size Rohm - 20X5739 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 1Mhz, Sop-8; Memory Size Rohm
20X5739
Serial Eeprom, 128Kbit, 1Mhz, Sop-8; Memory Size Rohm 20X5739
SERIAL EEPROM, 128KBIT, 1MHZ, SOP-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 1MHZ, SOP-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8SOPJ

IC EEPROM 128KBIT I2C 1MHZ 8SOPJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 992112-BR24G128FJ-3AGTE2 774-BR24G128FJ-3AGTE2 BR24G128FJ-3AGTE2 BR24G128FJ-3AGTE2 BR24G128FJ-3AGTE2 20X5739 BR24G128FJ-3AGTE2
Product Name Integrated Circuits (ICs) - Memory 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 128Kbit, 1Mhz, Sop-8; Memory Size Rohm Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details