The BR24C08-MN6TP is an 8Kbit EEPROM memory IC from Quarktwin Technology Ltd. It operates using the I²C interface at a maximum clock frequency of 400 kHz. The device is packaged in an 8-SOP form factor, making it suitable for applications with space constraints. This memory IC is designed for use in various electronic devices, including audio-visual equipment, office automation, and communication devices. It is important to note that the product is not intended for use in applications requiring high reliability, such as medical or aerospace equipment.
IC EEPROM 8KBIT I2C 400KHZ 8SO Product overview: BR24C08-MN6TP from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24C08-MN6TP can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024214-BR24C08-MN6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 8-SOP
EEPROM Memory IC 8Kbit I²C 400 kHz 8-SOP
IC EEPROM 8KBIT I2C 400KHZ 8SO
IC EEPROM 8KBIT I2C 400KHZ 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR24C08-MN6TP | 1024214-BR24C08-MN6TP | BR24C08-MN6TPTR-ND | BR24C08-MN6TP | BR24C08-MN6TP | BR24C08-MN6TP |
| Product Name | 400KHZ Memory IC and Storage Component | Memory - EEPROM - BR24C08-MN6TP | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | 8-SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |