EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 8-SOP
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 8-SOP
256KBIT, IC BUS, HIGH SPEED WRIT
EEPROM Memory IC 256Kbit I²C 1 MHz 8-SOP
IC EEPROM 256KBIT I2C 1MHZ 8SOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 846-BR24H256F-5ACE2TR-ND | BR24H256F-5ACE2 | BR24H256F-5ACE2 | BR24H256F-5ACE2 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; 8-SOIC (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount |