ROHM Semiconductor GmbH 8KBit, I²C BUS, Low Power Serial EEPROM BR24G08FVT-3

Description
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
Description
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
Datasheet
Datasheet Summary
Powered by GS/AI

The BR24G08FVT-3 is an 8Kbit serial EEPROM that operates on an I²C BUS interface, conforming to the standard I²C protocol. It supports a wide operating voltage range of 1.6V to 5.5V, making it suitable for battery-powered applications. The device features a fast mode operation at 400kHz and allows for page write operations of up to 16 bytes. It has a self-timed programming cycle and is designed for low current consumption, with a write current of up to 2.0mA and a read current of 0.5mA at maximum voltage. The EEPROM offers more than 1 million write cycles and data retention of over 40 years. Additional features include a write protection function to prevent accidental writes, a built-in noise filter on the SCL and SDA terminals, and multiple package options including SOP8, TSSOP-B8, and DIP-T8. This product is suitable for applications requiring reliable data storage with low power consumption.

Datasheet Summary
Powered by GS/AI

The BR24G08FVT-3 is an 8Kbit serial EEPROM that operates on an I²C BUS interface, conforming to the standard I²C protocol. It supports a wide operating voltage range of 1.6V to 5.5V, making it suitable for battery-powered applications. The device features a fast mode operation at 400kHz and allows for page write operations of up to 16 bytes. It has a self-timed programming cycle and is designed for low current consumption, with a write current of up to 2.0mA and a read current of 0.5mA at maximum voltage. The EEPROM offers more than 1 million write cycles and data retention of over 40 years. Additional features include a write protection function to prevent accidental writes, a built-in noise filter on the SCL and SDA terminals, and multiple package options including SOP8, TSSOP-B8, and DIP-T8. This product is suitable for applications requiring reliable data storage with low power consumption.

Suppliers

Company
Product
Description
Supplier Links
8KBit, I²C BUS, Low Power Serial EEPROM - BR24G08FVT-3 - ROHM Semiconductor GmbH
Willich, Germany
8KBit, I²C BUS, Low Power Serial EEPROM
BR24G08FVT-3
8KBit, I²C BUS, Low Power Serial EEPROM BR24G08FVT-3
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

Supplier's Site Datasheet
I2C BUS 8Kbit(1024x8bit) EEPROM - BR24G08FVT-3 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
I2C BUS 8Kbit(1024x8bit) EEPROM
BR24G08FVT-3
I2C BUS 8Kbit(1024x8bit) EEPROM BR24G08FVT-3
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR24G08FVT-3 BR24G08FVT-3
Product Name 8KBit, I²C BUS, Low Power Serial EEPROM I2C BUS 8Kbit(1024x8bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits
Number of Words 1 k 1 k
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details