ROHM Semiconductor USA, LLC Memory - EEPROM - BR24G256FVT-3AGE2 BR24G256FVT-3AGE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913505-BR24G256FVT-3 AGE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C 8-TSSOP-B Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G256 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24G256FVT-3AGE2CT- ND, BR24G256FVT-3A2TR, BR24G256FVT-3AGE2DKR , BR24G256FVT-3AGE2TR, BR24G256FVT-3AGE2TR- ND, BR24G256FVT-3A2CT, BR24G256FVT-3AGE2DKR -ND, BR24G256FVT-3AGE2CT, BR24G256FVT-3A2DKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913505-BR24G256FVT-3 AGE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C 8-TSSOP-B Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G256 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24G256FVT-3AGE2CT- ND, BR24G256FVT-3A2TR, BR24G256FVT-3AGE2DKR , BR24G256FVT-3AGE2TR, BR24G256FVT-3AGE2TR- ND, BR24G256FVT-3A2CT, BR24G256FVT-3AGE2DKR -ND, BR24G256FVT-3AGE2CT, BR24G256FVT-3A2DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR24G256FVT-3AGE2 - 913505-BR24G256FVT-3AGE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G256FVT-3AGE2
913505-BR24G256FVT-3AGE2
Memory - EEPROM - BR24G256FVT-3AGE2 913505-BR24G256FVT-3AGE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913505-BR24G256FVT-3 AGE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 256Kb (32K x 8) I²C 8-TSSOP-B Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G256 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24G256FVT-3AGE2CT- ND, BR24G256FVT-3A2TR, BR24G256FVT-3AGE2DKR , BR24G256FVT-3AGE2TR, BR24G256FVT-3AGE2TR- ND, BR24G256FVT-3A2CT, BR24G256FVT-3AGE2DKR -ND, BR24G256FVT-3AGE2CT, BR24G256FVT-3A2DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913505-BR24G256FVT-3AGE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 256Kb (32K x 8) I²C 8-TSSOP-B
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24G256
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR24G256FVT-3AGE2CT-ND, BR24G256FVT-3A2TR, BR24G256FVT-3AGE2DKR, BR24G256FVT-3AGE2TR, BR24G256FVT-3AGE2TR-ND, BR24G256FVT-3A2CT, BR24G256FVT-3AGE2DKR-ND, BR24G256FVT-3AGE2CT, BR24G256FVT-3A2DKR

Buy Now Datasheet
Memory IC and Storage Component - 774-BR24G256FVT-3AGE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-BR24G256FVT-3AGE2
Memory IC and Storage Component 774-BR24G256FVT-3AGE2
IC EEPROM 256KBIT I2C 8TSSOPB Product overview: BR24G256FVT-3AGE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G256FVT-3AGE 2 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8TSSOPB Product overview: BR24G256FVT-3AGE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G256FVT-3AGE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8TSSOPB

IC EEPROM 256KBIT I2C 8TSSOPB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G256FVT-3AGE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G256FVT-3AGE2
Integrated Circuits (ICs) - Memory - Memory BR24G256FVT-3AGE2
IC EEPROM 256KBIT I2C 8TSSOPB

IC EEPROM 256KBIT I2C 8TSSOPB

Supplier's Site
IC EEPROM 256KBIT I2C 8TSSOPB

IC EEPROM 256KBIT I2C 8TSSOPB

Supplier's Site Datasheet
IC EEPROM 256K I2C 1MHZ 8TSSOP - 687-BR24G256FVT-3AGE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 256K I2C 1MHZ 8TSSOP
687-BR24G256FVT-3AGE2
IC EEPROM 256K I2C 1MHZ 8TSSOP 687-BR24G256FVT-3AGE2
IC EEPROM 256K I2C 1MHZ 8TSSOP

IC EEPROM 256K I2C 1MHZ 8TSSOP

Supplier's Site
Memory - BR24G256FVT-3AGE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 8-TSSOP-B

EEPROM Memory IC 256Kbit I²C 1 MHz 8-TSSOP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 913505-BR24G256FVT-3AGE2 774-BR24G256FVT-3AGE2 BR24G256FVT-3AGE2 BR24G256FVT-3AGE2 BR24G256FVT-3AGE2 687-BR24G256FVT-3AGE2 BR24G256FVT-3AGE2
Product Name Memory - EEPROM - BR24G256FVT-3AGE2 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory IC EEPROM 256K I2C 1MHZ 8TSSOP Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP-B TSSOP; Tape & Reel (TR) 8-TSSOP (0.173", 4.40mm Width) SSOP; 8-TSSOP (0.173, 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Cycle Time 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AT93C56A-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 2 kbits
View Details