ROHM Semiconductor USA, LLC Memory IC and Storage Component BR24G16FV-3GTE2

Description
IC EEPROM 16KBIT I2C 8SSOPB Product overview: BR24G16FV-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G16FV-3GTE2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 16KBIT I2C 8SSOPB Product overview: BR24G16FV-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G16FV-3GTE2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BR24G16FV-3GTE2 is a 16Kbit serial EEPROM that operates via an I²C bus interface, conforming to the world standard. It supports a wide operating voltage range of 1.6V to 5.5V, making it suitable for battery-powered applications. The device can operate in FAST MODE at a clock frequency of up to 400kHz and allows for page write operations of up to 16 bytes. It features a write protect function to prevent accidental writes, particularly at low voltage conditions, and boasts a durability of over 1 million write cycles with a data retention period exceeding 40 years. The product is available in multiple package types, including SOP8 and TSSOP-B8, with dimensions suitable for compact designs. The built-in noise filter on the SCL and SDA terminals enhances reliability in noisy environments.

Datasheet Summary
Powered by GS/AI

The BR24G16FV-3GTE2 is a 16Kbit serial EEPROM that operates via an I²C bus interface, conforming to the world standard. It supports a wide operating voltage range of 1.6V to 5.5V, making it suitable for battery-powered applications. The device can operate in FAST MODE at a clock frequency of up to 400kHz and allows for page write operations of up to 16 bytes. It features a write protect function to prevent accidental writes, particularly at low voltage conditions, and boasts a durability of over 1 million write cycles with a data retention period exceeding 40 years. The product is available in multiple package types, including SOP8 and TSSOP-B8, with dimensions suitable for compact designs. The built-in noise filter on the SCL and SDA terminals enhances reliability in noisy environments.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-BR24G16FV-3GTE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-BR24G16FV-3GTE2
Memory IC and Storage Component 774-BR24G16FV-3GTE2
IC EEPROM 16KBIT I2C 8SSOPB Product overview: BR24G16FV-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G16FV-3GTE2 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 8SSOPB Product overview: BR24G16FV-3GTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G16FV-3GTE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR24G16FV-3GTE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-SSOP-B

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-SSOP-B

Buy Now Datasheet
Memory - BR24G16FV-3GTE2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-SSOP-B

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-SSOP-B

Buy Now Datasheet
Memory - EEPROM - BR24G16FV-3GTE2 - 913501-BR24G16FV-3GTE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G16FV-3GTE2
913501-BR24G16FV-3GTE2
Memory - EEPROM - BR24G16FV-3GTE2 913501-BR24G16FV-3GTE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913501-BR24G16FV-3GT E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-SSOP-B Package: 8-LSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G16 Categories: Integrated Circuits (ICs) Case / Package: 8-SSOP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24G16FV-3GTE2DKR, BR24G16FV-3GTE2CT, BR24G16FV-3GTE2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913501-BR24G16FV-3GTE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-SSOP-B
Package: 8-LSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24G16
Categories: Integrated Circuits (ICs)
Case / Package: 8-SSOP-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR24G16FV-3GTE2DKR, BR24G16FV-3GTE2CT, BR24G16FV-3GTE2TR

Buy Now Datasheet
IC EEPROM 16K I2C 400KHZ 8SSOPB - 687-BR24G16FV-3GTE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 16K I2C 400KHZ 8SSOPB
687-BR24G16FV-3GTE2
IC EEPROM 16K I2C 400KHZ 8SSOPB 687-BR24G16FV-3GTE2
IC EEPROM 16K I2C 400KHZ 8SSOPB

IC EEPROM 16K I2C 400KHZ 8SSOPB

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - BR24G16FV-3GTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G16FV-3GTE2
Integrated Circuits (ICs) - Memory - Memory BR24G16FV-3GTE2
IC EEPROM 16KBIT I2C 8SSOPB

IC EEPROM 16KBIT I2C 8SSOPB

Supplier's Site
Memory - BR24G16FV-3GTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 8-SSOP-B

EEPROM Memory IC 16Kbit I²C 400 kHz 8-SSOP-B

Buy Now Datasheet
IC EEPROM 16KBIT I2C 8SSOPB

IC EEPROM 16KBIT I2C 8SSOPB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR24G16FV-3GTE2 BR24G16FV-3GTE2TR-ND 913501-BR24G16FV-3GTE2 687-BR24G16FV-3GTE2 BR24G16FV-3GTE2 BR24G16FV-3GTE2 BR24G16FV-3GTE2
Product Name Memory IC and Storage Component Memory Memory - EEPROM - BR24G16FV-3GTE2 IC EEPROM 16K I2C 400KHZ 8SSOPB Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) "8-LSSOP (0.173"", 4.40mm Width)" SOP; SSOP; 8-SSOP-B SSOP; 8-LSSOP (0.173, 4.40mm Width) SSOP; 8-LSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT25020A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 2 kbits
View Details