ROHM Semiconductor USA, LLC 400KHZ Memory IC and Storage Component BR24C64-MN6TP

Description
IC EEPROM 64KBIT I2C 400KHZ 8SO Product overview: BR24C64-MN6TP from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24C64-MN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 64KBIT I2C 400KHZ 8SO Product overview: BR24C64-MN6TP from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24C64-MN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-BR24C64-MN6TP
400KHZ Memory IC and Storage Component 774-BR24C64-MN6TP
IC EEPROM 64KBIT I2C 400KHZ 8SO Product overview: BR24C64-MN6TP from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24C64-MN6TP can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 400KHZ 8SO Product overview: BR24C64-MN6TP from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24C64-MN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR24C64-MN6TP - 108087-BR24C64-MN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24C64-MN6TP
108087-BR24C64-MN6TP
Memory - EEPROM - BR24C64-MN6TP 108087-BR24C64-MN6TP
Manufacturer: Rohm Semiconductor Win Source Part Number: 108087-BR24C64-MN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 108087-BR24C64-MN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - BR24C64-MN6TP-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-SOP

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24C64-MN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24C64-MN6TP
Integrated Circuits (ICs) - Memory - Memory BR24C64-MN6TP
IC EEPROM 64KBIT I2C 400KHZ 8SO

IC EEPROM 64KBIT I2C 400KHZ 8SO

Supplier's Site
IC EEPROM 64K I2C 400KHZ 8SO - 687-BR24C64-MN6TP - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 64K I2C 400KHZ 8SO
687-BR24C64-MN6TP
IC EEPROM 64K I2C 400KHZ 8SO 687-BR24C64-MN6TP
IC EEPROM 64K I2C 400KHZ 8SO

IC EEPROM 64K I2C 400KHZ 8SO

Supplier's Site
Memory - BR24C64-MN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 8-SOP

EEPROM Memory IC 64Kbit I²C 400 kHz 8-SOP

Buy Now Datasheet
IC EEPROM 64KBIT I2C 400KHZ 8SO

IC EEPROM 64KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR24C64-MN6TP 108087-BR24C64-MN6TP BR24C64-MN6TP-ND BR24C64-MN6TP 687-BR24C64-MN6TP BR24C64-MN6TP BR24C64-MN6TP
Product Name 400KHZ Memory IC and Storage Component Memory - EEPROM - BR24C64-MN6TP Memory Integrated Circuits (ICs) - Memory - Memory IC EEPROM 64K I2C 400KHZ 8SO Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S85ALM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type LCC
View Details
2 suppliers