ROHM Semiconductor USA, LLC Memory BR24G64FVT-3AGE2

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-TSSOP-B
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-TSSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24G64FVT-3AG2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-TSSOP-B

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-TSSOP-B

Buy Now Datasheet
Memory - BR24G64FVT-3AG2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-TSSOP-B

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 8-TSSOP-B

Buy Now Datasheet
Memory - EEPROM - BR24G64FVT-3AGE2 - 864576-BR24G64FVT-3AGE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24G64FVT-3AGE2
864576-BR24G64FVT-3AGE2
Memory - EEPROM - BR24G64FVT-3AGE2 864576-BR24G64FVT-3AGE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864576-BR24G64FVT-3A GE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-TSSOP-B Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24G64 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24G64FVT-3AG2DKR, BR24G64FVT-3AGE2CT, BR24G64FVT-3AGE2TR, BR24G64FVT-3AG2TR, BR24G64FVT-3AGE2DKR, BR24G64FVT-3AGE2DKR- ND, BR24G64FVT-3AGE2CT-N D, BR24G64FVT-3AGE2TR-N D, BR24G64FVT-3AG2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864576-BR24G64FVT-3AGE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-TSSOP-B
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24G64
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR24G64FVT-3AG2DKR, BR24G64FVT-3AGE2CT, BR24G64FVT-3AGE2TR, BR24G64FVT-3AG2TR, BR24G64FVT-3AGE2DKR, BR24G64FVT-3AGE2DKR-ND, BR24G64FVT-3AGE2CT-ND, BR24G64FVT-3AGE2TR-ND, BR24G64FVT-3AG2CT

Buy Now Datasheet
Memory IC and Storage Component - 774-BR24G64FVT-3AGE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-BR24G64FVT-3AGE2
Memory IC and Storage Component 774-BR24G64FVT-3AGE2
IC EEPROM 64KBIT I2C 8TSSOPB Product overview: BR24G64FVT-3AGE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G64FVT-3AGE2 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8TSSOPB Product overview: BR24G64FVT-3AGE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G64FVT-3AGE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR24G64FVT-3AGE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 8-TSSOP-B

EEPROM Memory IC 64Kbit I²C 1 MHz 8-TSSOP-B

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24G64FVT-3AGE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24G64FVT-3AGE2
Integrated Circuits (ICs) - Memory - Memory BR24G64FVT-3AGE2
IC EEPROM 64KBIT I2C 8TSSOPB

IC EEPROM 64KBIT I2C 8TSSOPB

Supplier's Site
IC EEPROM 64KBIT I2C 8TSSOPB

IC EEPROM 64KBIT I2C 8TSSOPB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24G64FVT-3AG2CT-ND 864576-BR24G64FVT-3AGE2 774-BR24G64FVT-3AGE2 BR24G64FVT-3AGE2 BR24G64FVT-3AGE2 BR24G64FVT-3AGE2
Product Name Memory Memory - EEPROM - BR24G64FVT-3AGE2 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP-B TSSOP; Tape & Reel (TR) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S35DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details