IC EEPROM 64KBIT I2C 1MHZ 8SOPJ
IC EEPROM 64KBIT I2C 1MHZ 8SOPJ
IC EEPROM 64KBIT I2C 1MHZ 8SOPJ
EEPROM Memory IC 64Kbit I²C 1 MHz 8-SOP-J
IC EEPROM 64KBIT I2C 1MHZ 8SOPJ
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 846-BR24G64FJ-5E2DKR-ND | BR24G64FJ-5E2 | BR24G64FJ-5E2 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 1.6V ~ 5.5V | 1.6V ~ 5.5V | -40degC ~ 85degC (TA) |