IC EEPROM 256KBIT I2C 1MHZ 8SOPJ Product overview: BR24G256FJ-3AGTE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24G256FJ-3AGTE
Manufacturer: Rohm Semiconductor
Win Source Part Number: 770383-BR24G256FJ-3A
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Family Name: BR24G256
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOP-J
Alternative Parts (Cross-Reference): M24256-BHRMN3G/A; M24256-BHRMN3P/A; M24256-BHFMN3TG/AB; M24256-BHRMN6TG;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 256Kbit I²C 1 MHz 8-SOP-J
SERIAL EEPROM, 256KBIT, 1MHZ, SOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes
IC EEPROM 256KBIT I2C 1MHZ 8SOPJ
IC EEPROM 256KBIT I2C 1MHZ 8SOPJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR24G256FJ-3AGTE2 | 770383-BR24G256FJ-3AGTE2 | BR24G256FJ-3AGTE2 | 20X5742 | BR24G256FJ-3AGTE2 | BR24G256FJ-3AGTE2 |
| Product Name | 1MHZ Memory IC and Storage Component | Memory - EEPROM - BR24G256FJ-3AGTE2 | Memory | Serial Eeprom, 256Kbit, 1Mhz, Sop-8; Memory Size Rohm | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | 5.00E6 ns | |||
| Data Retention | 40 years | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; Tape & Reel (TR) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOP |