Win Source Part Number: 1049604-BR24H32FJ-5A
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP-J
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 3.5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): BR24H32FJ-5ACE2BR24H
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
Mfr: Rohm Semiconductor
Other Names: 846-BR24H32FJ-5ACE2C
IC EEPROM 32KBIT I2C 1MHZ 8SOPJ Product overview: BR24H32FJ-5ACE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24H32FJ-5ACE2 can be used for catalog matching and distributor lookup.
125 OPERATION, SOP-J8 PACAKGE, I
125 OPERATION, SOP-J8 PACAKGE, I
IC EEPROM 32KBIT I2C 1MHZ 8SOPJ
EEPROM Memory IC 32Kbit I²C 1 MHz 8-SOP-J
EEPROM, AEC-Q100, 32KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1049604-BR24H32FJ-5ACE2 | 774-BR24H32FJ-5ACE2 | BR24H32FJ-5ACE2 | BR24H32FJ-5ACE2 | BR24H32FJ-5ACE2 | BR24H32FJ-5ACE2 | 27AJ4375 |
| Product Name | Integrated Circuits (ICs) - Memory | 1MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, Aec-Q100, 32Kbit, -40 To 125Deg C Rohs Compliant Rohm |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Cycle Time | 3.50E6 ns | 3.50E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V |