IC EEPROM 32KBIT I2C 400KHZ 8SOP Product overview: BR24A32F-WME2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24A32F-WME2 can be used for catalog matching and distributor lookup.
IC EEPROM 32KBIT I2C 400KHZ 8SOP
IC EEPROM 32KBIT I2C 400KHZ 8SOP
SERIAL EEPROM, 400KHZ, SOP-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes
EEPROM Memory IC 32Kbit I²C 400 kHz 8-SOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR24A32F-WME2 | BR24A32F-WME2 | BR24A32F-WME2 | 82Y6161 | BR24A32F-WME2 |
| Product Name | 400KHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 400Khz, Sop-8; Memory Size Rohm | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | ||||
| Data Retention | 40 years | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOIC; Tape & Reel (TR) | SOP | SOIC; 8-SOIC (0.173\", 4.40mm Width) |