EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 8-TSSOP-B
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 8-TSSOP-B
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 8-TSSOP-B
EEPROM Memory IC 128Kbit I²C 1 MHz 8-TSSOP-B
IC EEPROM 128KBIT I2C 8TSSOP
128KBIT, IC BUS, HIGH ENDURANCE,
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 846-BR24G128FVT-5E2TR-ND | BR24G128FVT-5E2 | BR24G128FVT-5E2 | BR24G128FVT-5E2 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.6V ~ 5.5V | 1.6V ~ 5.5V | Surface Mount |